EN
  • EN
  • DE

LMV7231SQE/NOPB

Part No LMV7231SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP HEX WINDOW W/REF 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Window
Number of Elements 6
Output Type NMOS, Open-Drain
Supply Voltage - Operating 2.2 V to 5.5 V
Current - Input Bias (Max) 0.005μA @ 5.5V
Current - Quiescent (Max) 60μA
Propagation Delay (Max) 7μs
Hysteresis 8.8mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1055748-LMV7231SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV7231SQE/NOPB CAD Model

Description

The LMV7231SQE/NOPB is a high-performance, low-voltage comparator manufactured by Texas Instruments renowned for its precision and power efficiency. This device is part of the LMV series, which are designed to operate with a single or dual supply voltage, making them highly versatile for a wide range of applications.

Key Features

  • Low Voltage Operation: The LMV7231SQE/NOPB is optimized for low voltage systems, with an operating range from 2.7V to 5.5V, making it suitable for battery-operated devices and other power-sensitive applications.
  • High Speed: With a propagation delay of just 200 ns, this comparator is designed for applications that require fast response times.
  • Low Power Consumption: The device boasts a low supply current of 65 uA, which is ideal for extending battery life in portable applications.
  • Rail-to-Rail Input: It features rail-to-rail input capability, which allows for a wide input voltage range and improves the signal detection range.
  • Push-Pull Output: The LMV7231SQE/NOPB includes a push-pull output stage that can drive capacitive loads while maintaining stability, eliminating the need for an external pull-up resistor.
  • Temperature Range: It operates over the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Package: Available in a space-saving 5-pin SC70 package, making it suitable for compact designs.

Applications

The LMV7231SQE/NOPB is a versatile component that can be used in a multitude of electronic applications. These include, but are not limited to:

  • Notebook computers
  • Portable communication devices
  • Battery-powered electronics
  • Window comparators
  • Zero-crossing detectors
  • IR receivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMV7231SQE/NOPB is no exception and is backed by rigorous testing and quality control measures. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers concerned with sustainability.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4538 $52.1766
17+ $6.1160 $103.9720
26+ $5.9248 $154.0448
35+ $5.7337 $200.6795
46+ $5.5426 $254.9596
61+ $4.9692 $303.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess