The LMV751M5 is a high-performance, low-noise operational amplifier from Texas Instruments, one of the leading semiconductor manufacturers in the world. This product is designed to deliver premium audio performance and is ideal for a wide range of applications including audio processing, data acquisition, and signal conditioning.
- Low Input Noise Density: 8.8 nV/√Hz
- Low Input Bias Current: 1pA
- Wide Bandwidth: 4.5 MHz
- High Slew Rate: 1.5 V/µs
- Quiescent Current: 1.15 mA per amplifier
- Supply Voltage Range: 2.7V to 5.5V
- Package: SOT-23-5
- Features: Rail-to-rail output swing, input common-mode voltage range extending 200mV beyond the rails, built-in ESD protection
Whether you're designing an audio system, a data acquisition device, or any other application that requires precise and reliable signal processing, the LMV751M5 is a product that you can depend on.