EN
  • EN
  • DE

LMV981TLX

Part No LMV981TLX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Voltage Amplifier R-R I/O 5V 6-Pin uSMD T/R / Single / LMV982 Dual 1.8V, RRIO Operational Amplifiers with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202371-LMV981TLX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMV981
Introduction Date May 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMV981TLX CAD Model

Description

Introducing the LMV981TLX from Texas Instruments

The LMV981TLX is a cutting-edge, single-supply, low-power operational amplifier (op-amp) designed for a wide array of applications. Manufactured by Texas Instruments, a leader in semiconductor technology, this op-amp is part of the LMV981 family known for its high-performance specifications and versatile usage.

Key Features

  • Low Voltage Operation: The LMV981TLX operates at a supply range of 1.8V to 5.5V, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Ultra-Low Power Consumption: With a quiescent current of just 37 µA, this op-amp is designed to maximize battery life and reduce thermal footprints in your circuits.
  • High Precision: It boasts a low input offset voltage of 0.9 mV (typical) and ensures accuracy in measurement and control systems.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which provides increased dynamic range and makes it suitable for driving analog-to-digital converters (ADCs).
  • Extended Temperature Range: The LMV981TLX is operational over an extended temperature range from -40°C to 125°C, accommodating a variety of environmental conditions.

Applications

The versatility of the LMV981TLX op-amp allows it to be used in numerous applications, including:

  • Sensor amplifiers
  • Active filters
  • Medical devices
  • Portable and battery-powered electronics
  • Automotive systems
  • Power supply control

Package and Quality

The LMV981TLX comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that each op-amp meets rigorous standards for reliability and performance.

Conclusion

Whether you're designing a sophisticated medical device or a simple sensor interface, the LMV981TLX from Texas Instruments provides the perfect blend of power efficiency, precision, and versatility. Its low-power consumption and high precision make it an excellent choice for designers looking to create compact, energy-efficient, and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5977 $50.8045
205+ $0.4905 $100.5525
320+ $0.4751 $152.0320
435+ $0.4598 $200.0130
565+ $0.4445 $251.1425
755+ $0.3985 $300.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess