EN
  • EN
  • DE

LMX2470SLEX

Part No LMX2470SLEX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.6 GHz Delta-Sigma Fractional-N PLL with 800 MHz Integer-N PLL | IC PLL DELTA-SIGMA 24LAMUCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type PLL Frequency Synthesizer, Delta Sigma
PLL Yes with Bypass
Input CMOS
Output CMOS
Frequency - Max 2.6GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-UFQFN
Supplier Device Package 24-ULGA (4.5x3.5)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202424-LMX2470SLEX
Manufacturer Homepage www.ti.com
Family Name LMX2470
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2470SLEX CAD Model

Description

The LMX2470SLEX from Texas Instruments is a high-performance frequency synthesizer system that leverages advanced silicon technology to deliver exceptional precision and versatility. This product is designed to meet the demanding requirements of wireless communication systems and complex RF applications.

Key Features:

  • High Frequency Range: The device supports an extremely broad frequency range, making it suitable for a variety of applications including but not limited to telecommunications, aerospace, and defense industries.
  • Low Phase Noise: The LMX2470SLEX boasts outstanding phase noise performance, which is critical for maintaining signal integrity and quality in communication systems.
  • Dual PLL Structure: It features a dual PLL structure that allows for both integer-N and fractional-N division, providing the flexibility to generate a wide range of frequencies with high resolution.
  • Programmable: With integrated digital programming interfaces, the device can be easily configured to meet specific system requirements, enhancing its adaptability to different applications.
  • Low Power Consumption: Designed for efficiency, the LMX2470SLEX operates with low power consumption, which is essential for battery-powered devices and helps to reduce the overall system power budget.
  • Compact Packaging: The product is available in a small, leadless package that minimizes board space and is ideal for space-constrained applications.

Applications:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Software Defined Radios (SDR)
  • RFID and Radar Systems

The LMX2470SLEX synthesizer is a testament to Texas Instruments' commitment to providing innovative and reliable components that push the boundaries of technology. Whether you're developing cutting-edge communication equipment or advanced RF systems, the LMX2470SLEX offers the performance and flexibility required to excel in today's fast-paced, high-tech landscape.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5296 $52.2368
19+ $5.3577 $101.7963
29+ $5.1902 $150.5158
40+ $5.0228 $200.9120
52+ $4.8554 $252.4808
69+ $4.3531 $300.3639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,402 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess