EN
  • EN
  • DE

CSD16322Q5C

Part No CSD16322Q5C
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 97A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 21A (Ta), 97A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 9.7nC @ 4.5V
Max Input Capacitance 1365pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 5 mOhm @ 20A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON
Dimension 8-PowerTDFN
Win Source Part Number 1030589-CSD16322Q5C
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian CSD16322Q5C CAD Model

Description

Product Overview: Texas Instruments CSD16322Q5C

The Texas Instruments CSD16322Q5C is a state-of-the-art N-Channel NexFET™ power MOSFET that offers industry-leading performance for a wide range of power management applications. This high-efficiency, low on-resistance device is designed to minimize losses in power conversion systems and is suitable for both synchronous and non-synchronous buck regulators.

Key Features

  • Low On-Resistance: With a typical RDS(on) of just 8.9 mΩ at VGS = 10V, the CSD16322Q5C provides exceptional efficiency, reducing energy waste and heat generation.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) of 100 A, enabling it to handle high-power applications with ease.
  • Fast Switching Performance: The device's fast switching characteristics make it ideal for high-frequency power conversion, which can lead to more compact and efficient power supply designs.
  • Optimized Gate Charge: The optimized Qg (total gate charge) helps in reducing switching losses without compromising on the RDS(on) performance.
  • Thermally Enhanced Package: Housed in a SON 5mm x 6mm plastic package, the CSD16322Q5C is designed for improved thermal performance, ensuring reliability under high current operation.

Applications

  • DC/DC Power Supplies
  • Motor Drives
  • Power Tools
  • Battery Management Systems
  • Load Switches
  • Synchronous Buck Converters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD16322Q5C is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance. The device also complies with RoHS standards, making it an environmentally responsible choice for power design engineers.

With its combination of low on-resistance, high current capability, and fast switching speeds, the CSD16322Q5C is an excellent choice for engineers looking to optimize their power system designs for both performance and efficiency.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9817 $53.9935
125+ $0.8055 $100.6875
195+ $0.7804 $152.1780
265+ $0.7552 $200.1280
345+ $0.7300 $251.8500
460+ $0.6545 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess