EN
  • EN
  • DE

LP2980IM5-3.0

Part No LP2980IM5-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package | IC REG LINEAR 3V 50MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.22V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2980
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202892-LP2980IM5-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2980IM5-3.0 CAD Model

Description

Product Overview: LP2980IM5-3.0

The LP2980IM5-3.0 is a high-quality low-dropout regulator (LDO) from Texas Instruments, designed to provide ultra-clean power to sensitive electronics. With a fixed output voltage of 3.0V, this regulator is ideal for low-voltage microcontrollers and analog circuits that require a stable power supply.

Key Features

  • Output Voltage: Fixed 3.0V with high accuracy.
  • Output Current: Capable of delivering up to 100mA.
  • Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Stability: Stable with low-ESR ceramic capacitors, reducing the required board space and component cost.
  • Low Noise: Designed for noise-sensitive applications, it provides a quiet power supply.
  • Power-Saving Mode: Features a shutdown mode that significantly reduces power consumption when not in use.
  • Protection Features: Includes overcurrent protection and thermal shutdown to ensure the longevity of the device and connected components.
  • Package: Available in the compact SOT-23-5 package, suitable for space-constrained applications.

Applications

The LP2980IM5-3.0 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supply
  • Reference voltage supply
  • Analog and digital circuits that require a precise 3.0V supply

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2980IM5-3.0 is no exception. This product is designed to meet the rigorous standards required by industrial and consumer electronic devices, ensuring reliability and performance in a wide range of operating conditions.

Ordering Information

To order the LP2980IM5-3.0 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1383 $50.4795
885+ $0.1135 $100.4475
1,365+ $0.1100 $150.1500
1,880+ $0.1064 $200.0320
2,430+ $0.1029 $250.0470
3,255+ $0.0922 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess