EN
  • EN
  • DE

LP2985-50DBVRG4

Part No LP2985-50DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056246-LP2985-50DBVRG4
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Consumer Electronics, Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2985-50DBVRG4 CAD Model

Description

Product Overview: LP2985-50DBVRG4 by Texas Instruments

The LP2985-50DBVRG4 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage control in a wide range of applications. This regulator offers a fixed output voltage of 5V, making it an ideal choice for consistent power supply requirements. Its compact size and high accuracy are suited for portable and space-sensitive electronics.

Key Features

  • Stable Output: The LP2985-50DBVRG4 provides a stable 5V output with an impressive dropout voltage of only 280 mV at full load (150 mA), ensuring reliable operation even when input voltage is close to the output voltage.
  • High Accuracy: This LDO offers excellent load and line regulation, with an accuracy of ±0.5% at room temperature and ±1% over the entire operating temperature range, which is typically from -40°C to +125°C.
  • Low Power Consumption: With a quiescent current of just 850 µA, the LP2985-50DBVRG4 is optimized for battery-powered devices, contributing to extended battery life.
  • Thermal Protection: The device includes built-in thermal shutdown protection, preventing damage from overheating.
  • Current Limiting: It also features current limiting to protect both the regulator and connected components from high current events.
  • Noise Reduction: The regulator is designed with noise reduction capabilities, making it suitable for RF and precision analog circuits that require a clean power supply.
  • Small Form Factor: The LP2985-50DBVRG4 is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the LP2985-50DBVRG4 makes it suitable for a broad range of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Microcontroller Power Supplies
  • Wireless LAN Devices

The LP2985-50DBVRG4 by Texas Instruments is a robust, reliable solution for applications demanding a high-quality power supply. Its combination of low dropout voltage, high accuracy, and thermal protection makes it a valuable component in any power management design.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,030 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess