EN
  • EN
  • DE

LP2985AIM5-2.9/NOPB

Part No LP2985AIM5-2.9/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.9V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.9V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 124556-LP2985AIM5-2.9/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-2.9/NOPB CAD Model

Description

The LP2985AIM5-2.9/NOPB is a highly advanced and sophisticated micro-power low-dropout (LDO) voltage regulator, manufactured by Texas Instruments. This product is a part of the LP2985 family series, which is renowned for its exceptional performance and reliability. The LP2985AIM5-2.9/NOPB is designed to meet the rigorous demands of modern electronic devices, making it an indispensable component in various applications.

One of the key features of the LP2985AIM5-2.9/NOPB is its ability to provide a stable and precise output voltage of 2.9V. This is particularly beneficial in sensitive electronic devices that require an accurate and reliable power source. The device is capable of delivering an output current of up to 150mA, which is sufficient for most low-power applications.

The LP2985AIM5-2.9/NOPB is designed with a low dropout voltage, which means it can operate effectively even when the supply voltage is very close to the output voltage. This makes it an excellent choice for battery-powered devices, as it can maximize battery life by operating efficiently at low voltages.

The product also boasts an impressive noise reduction capability. It has a noise reduction pin that can be connected to an external capacitor to reduce the output noise, making it an ideal choice for applications that require low noise, such as audio and RF applications.

The LP2985AIM5-2.9/NOPB also features an automatic shutdown function, which turns off the device when it's not in use, thereby conserving energy. This is particularly useful in battery-operated devices, as it can significantly extend battery life.

The LP2985AIM5-2.9/NOPB is housed in an SOT-23 package, making it compact and easy to integrate into various electronic systems. It is also lead-free and RoHS compliant, making it an environmentally friendly choice.

In terms of durability and reliability, the LP2985AIM5-2.9/NOPB excels with its robust build and high-quality materials. It is designed to withstand harsh operating conditions, ensuring long-term performance and reliability.

In conclusion, the LP2985AIM5-2.9/NOPB from Texas Instruments is a high-performance, energy-efficient, and reliable voltage regulator. It is designed to meet the stringent demands of modern electronic devices, making it an invaluable component in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1737 $52.3474
5+ $21.4759 $107.3795
8+ $20.8048 $166.4384
10+ $20.1337 $201.3370
13+ $19.4625 $253.0125
18+ $17.4492 $314.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess