EN
  • EN
  • DE

LP2985IM5-4.5

Part No LP2985IM5-4.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.5V 150MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LP2985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2985IM5-4.5CT, LP2985IM545, LP2985IM5-4.5DKR, LP2985IM5-4.5TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877889-LP2985IM5-4.5
Ultra Librarian 3D Model Ultra Librarian LP2985IM5-4.5 CAD Model

Description

Product Overview: LP2985IM5-4.5 Voltage Regulator

The LP2985IM5-4.5, designed and manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) voltage regulator that offers exceptional stability and low noise characteristics. This compact, efficient device is an ideal power management solution for a wide range of applications, including battery-powered devices, portable electronics, and microcontroller systems.

Key Features

  • Output Voltage: Precisely regulated 4.5V output, which is ideal for consistent power supply requirements.
  • High Accuracy: Maintains a tight output voltage tolerance, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: Operates with a minimal difference between the input and output voltage, enhancing efficiency, especially in low-voltage applications.
  • Low Noise: Provides an ultra-low noise output, which is crucial for RF and precision analog circuits.
  • Current Limit Protection: Features built-in current limit protection to safeguard against excessive current draw and potential damage.
  • Thermal Shutdown: Integrated thermal shutdown feature prevents overheating, enhancing the longevity of the device.

Applications

The LP2985IM5-4.5's versatile nature makes it suitable for a variety of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • GPS Receivers
  • Digital Cameras
  • Microcontroller Power Supplies

Package and Quality

The device comes in a compact SOT-23-5 package, which is a space-saving solution for modern electronic designs. It is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the LP2985IM5-4.5 is characterized for operation over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.

With its combination of features, the LP2985IM5-4.5 from Texas Instruments stands out as a robust and reliable voltage regulator, perfect for applications requiring stable and clean power supply with minimal design complexity.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6542 $52.3360
190+ $0.5368 $101.9920
290+ $0.5201 $150.8290
400+ $0.5033 $201.3200
515+ $0.4865 $250.5475
690+ $0.4362 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess