EN
  • EN
  • DE

LP2986AILDX-3.3/NOPB

Part No LP2986AILDX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-WSON (4x4)
Win Source Part Number 111084-LP2986AILDX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2986AILDX-3.3/NOPB CAD Model

Description

The LP2986AILDX-3.3/NOPB is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This device is a fixed output, low-dropout (LDO) regulator designed to provide ultra-low noise, high Power Supply Rejection Ratio (PSRR), and low output voltage temperature coefficient, making it an ideal power supply for various battery-powered devices.

The LP2986AILDX-3.3/NOPB operates with an input voltage range of 2.5V to 16V and delivers a fixed output voltage of 3.3V. It offers a high output current of 200mA, which is sufficient for most portable devices. This device is designed with a low-dropout voltage, which means it can continue to regulate the output even when the supply voltage is very close to the output voltage. This feature is particularly important in battery-operated devices where maximizing the usable battery life is a key consideration.

One of the standout features of the LP2986AILDX-3.3/NOPB is its ultra-low noise operation. This makes it a perfect choice for sensitive RF supply applications. Moreover, it has a high PSRR, which makes it capable of rejecting high-frequency noise from the power supply, thus ensuring a clean and stable output voltage.

The LP2986AILDX-3.3/NOPB also includes a shutdown feature that reduces the operating current to less than 1µA when the device is not in use. This helps in conserving battery life in portable devices. It also has built-in protection features like thermal shutdown and current limit to ensure safe operation.

The device comes in a small, 8-pin LLP package, making it suitable for space-constrained applications. It is also RoHS compliant and lead-free, making it an environmentally friendly choice.

In conclusion, the LP2986AILDX-3.3/NOPB from Texas Instruments is a high-performance, feature-rich LDO regulator that offers superior performance in terms of low noise, high PSRR, and low dropout voltage. It is designed to meet the demanding requirements of battery-powered devices, making it a reliable choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2001 $52.0010
24+ $4.2667 $102.4008
37+ $4.1334 $152.9358
50+ $4.0000 $200.0000
65+ $3.8667 $251.3355
87+ $3.4667 $301.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess