The LP2988AIMMX-3.2 from Texas Instruments is a linear voltage regulator, which is designed to provide high-performance regulation solutions for a variety of applications. This device is part of the LP2988 family of fixed output, low-dropout (LDO) regulators that are capable of supplying 200mA output current.
One of the significant features of the LP2988AIMMX-3.2 is its low dropout voltage, typically 280mV at 200mA load, which makes it an excellent choice for low voltage applications. The device operates over an input voltage range from 2.5V to 16V, offering a fixed output voltage of 3.2V. It is designed to maintain regulation while delivering exceptional line and load transient response.
This product is equipped with a variety of safety features, including thermal shutdown and current limit protection, which protect the device from damage due to overheating and overcurrent conditions. Additionally, the LP2988AIMMX-3.2 features an enable pin that allows the regulator to be turned on and off, providing further flexibility and control for power management designs.
The LP2988AIMMX-3.2 is designed with a low noise output, which makes it suitable for sensitive RF supply applications. The low noise output, combined with the fast response and high-accuracy, also makes this device ideal for use in portable and battery-powered devices, such as mobile phones, PDAs, and laptops.
The LP2988AIMMX-3.2 comes in a small 8-pin VSSOP package, which helps reduce board space and facilitates miniaturization of the design. This compact size, coupled with its high efficiency and low power consumption, makes the LP2988AIMMX-3.2 a reliable and convenient solution for designers looking for a compact, high-performance LDO regulator.
In summary, the LP2988AIMMX-3.2 from Texas Instruments is a versatile, high-performance LDO regulator that offers a range of features designed to enhance performance and reliability. Its low dropout voltage, high output current, and robust safety features make it an excellent choice for a wide range of applications.