EN
  • EN
  • DE

LP2989IMX-5.0

Part No LP2989IMX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.65V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 175μA
Current - Supply (Maximum) 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LP2989
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803514-LP2989IMX-5.0
Ultra Librarian 3D Model Ultra Librarian LP2989IMX-5.0 CAD Model

Description

The LP2989IMX-5.0 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator that offers exceptional stability and low noise characteristics. This precision regulator is designed to deliver up to 500 mA of output current while maintaining a low dropout voltage of just 500 mV at full load.

Key Features

  • Output Voltage: Fixed at 5.0V, providing a stable supply for a wide range of applications.
  • High Accuracy: Output voltage accuracy is within ±1%, ensuring reliable operation for sensitive electronic circuits.
  • Low Dropout Voltage: 500 mV typical at full load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With an output noise of just 30 µV RMS, this regulator is ideal for noise-sensitive applications such as audio and RF circuits.
  • High Ripple Rejection: 70 dB typical at 1 kHz, providing a clean power supply free from unwanted ripple.

Applications

The LP2989IMX-5.0 is versatile and can be used in a variety of applications, including:

  • Precision reference voltage circuits
  • High-end audio equipment
  • Battery-powered devices
  • Portable communication equipment
  • RF systems

Package and Quality

The device comes in an SOIC-8 (small outline integrated circuit) package, which is suitable for surface-mount technology (SMT) and ensures a compact footprint on the PCB. Additionally, the LP2989IMX-5.0 is part of Texas Instruments' commitment to quality, featuring built-in protection mechanisms such as overcurrent and thermal shutdown to safeguard your circuitry.

Conclusion

With its high precision, low noise, and robust feature set, the LP2989IMX-5.0 voltage regulator from Texas Instruments stands out as a reliable choice for engineers and designers looking to maintain a stable voltage in their electronic designs. Its performance and versatility make it an essential component in any application requiring a clean, consistent power supply.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5183 $50.3660
49+ $2.0663 $101.2487
75+ $2.0018 $150.1350
104+ $1.9372 $201.4688
134+ $1.8726 $250.9284
179+ $1.6789 $300.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess