EN
  • EN
  • DE

LP3852EMP-2.5

Part No LP3852EMP-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5-A Fast Response Ultra-Low Dropout Linear Regulators | IC REG LINEAR 2.5V 1.5A SOT223-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.44V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3852
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203286-LP3852EMP-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3852EMP-2.5 CAD Model

Description

Introducing the LP3852EMP-2.5 Low Dropout Regulator from Texas Instruments

The LP3852EMP-2.5 is a high-performance, low dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a fixed output of 2.5V with outstanding accuracy and stability. This regulator is an excellent choice for a wide range of applications that require a low voltage supply with low noise and high power supply rejection ratio (PSRR).

Key Features

  • Output Voltage: The LP3852EMP-2.5 provides a fixed output voltage of 2.5V, which is ideal for powering low-voltage digital circuits and microprocessors.
  • High Accuracy: With an impressive accuracy level, this regulator ensures that the output voltage remains within tight tolerances, providing reliable performance for sensitive electronic components.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, improving efficiency and battery life in portable applications.
  • High PSRR: The device boasts a high power supply rejection ratio, which minimizes the impact of voltage fluctuations on the input, delivering a more stable and clean output voltage.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the regulator against overheating, ensuring long-term reliability and safety for your electronic designs.
  • Overcurrent Protection: The LP3852EMP-2.5 also features overcurrent protection, which prevents damage to the regulator and the downstream circuitry in the event of excessive current draw.

Applications

The LP3852EMP-2.5 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • PC peripherals
  • Analog and digital sensor systems

With its compact SOT-223 packaging, the LP3852EMP-2.5 is not only space-efficient but also easy to integrate into a wide range of electronic circuits. Its low dropout voltage and robust protection features make it an ideal solution for delivering stable and reliable power to your critical applications.

Whether you are designing consumer electronics, industrial control systems, or sophisticated communication devices, the LP3852EMP-2.5 from Texas Instruments is a dependable choice for your power supply needs.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess