EN
  • EN
  • DE

LP38692MP-3.3

Part No LP38692MP-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 1A 5-Pin(4+Tab) SOT-223 T/R / 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 3.3V 1A SOT223-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP38692
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203392-LP38692MP-3.3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management
Family Name LP38692
Introduction Date December 13, 2004
ECCN EAR99
Country of Origin China , Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38692MP-3.3 CAD Model

Description

The LP38692MP-3.3 is a low-dropout regulator (LDO) from Texas Instruments designed to provide clean and stable voltage supply for a wide range of applications. This regulator is capable of delivering up to 1A of continuous current with an input voltage range of 2.7V to 10V, making it suitable for battery-powered devices, portable electronics, and other systems that require a high level of power efficiency.

Key Features

  • Output Voltage: Fixed 3.3V output, suitable for powering 3.3V logic and analog circuits.
  • High Output Current: Capable of providing up to 1A of continuous output current.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltages, enhancing power efficiency.
  • Stable with Low-ESR Output Capacitors: Stable with ceramic capacitors as low as 10μF, providing flexibility in design and reducing overall component cost.
  • Thermal Protection: Features built-in thermal shutdown to protect the device under overheating conditions.
  • Overcurrent Protection: Includes current limit to safeguard the LDO and downstream components from damage due to excessive current draw.

Applications

The LP38692MP-3.3 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless and RF systems
  • Automotive electronics
  • Power management for peripherals and I/O interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP38692MP-3.3 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability. The device is available in a small SOT-223 package, offering a compact footprint for space-constrained applications.

Design Resources

Designers can access a wealth of resources, including datasheets, application notes, and simulation tools, to assist in the integration of the LP38692MP-3.3 into their projects. Texas Instruments provides comprehensive support to streamline the design process and help achieve a quick time-to-market.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3942 $55.7680
80+ $1.3059 $104.4720
120+ $1.2618 $151.4160
175+ $1.1736 $205.3800
225+ $1.1295 $254.1375
280+ $1.0853 $303.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,445 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess