EN
  • EN
  • DE

LP38693SD-ADJ/NOPB

Part No LP38693SD-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.25V
Output Voltage MAX 9V
Output Current 500mA
Operating Supply Current 55μA ~ 100μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (3x3)
Win Source Part Number 1203421-LP38693SD-ADJ/NOPB
Manufacturer Homepage www.ti.com
Family Name LP38693
Introduction Date January 27, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38693SD-ADJ/NOPB CAD Model

Description

The LP38693SD-ADJ/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide precision, low-voltage regulation for a wide array of electronic applications. This adjustable LDO regulator is capable of delivering up to 500mA of continuous output current with a dropout voltage of typically 230mV at full load, making it an excellent choice for battery-powered devices where maximizing battery life is a priority.

The device features an adjustable output voltage range from 1.25V to 5.5V, which allows for flexibility in design and is easily set using external resistors. This level of adjustability makes the LP38693SD-ADJ/NOPB suitable for powering a variety of ICs and microcontrollers that require specific operating voltages.

With a quiescent current of just 50μA, the LP38693SD-ADJ/NOPB is optimized for low-power applications. Its low ground pin current at all loads contributes to a very low total static power consumption. The device also includes a thermal shutdown feature and current limit protection, which enhances the safety and reliability of the systems it is used in by preventing damage from overheating and overcurrent conditions.

The LP38693SD-ADJ/NOPB is offered in a highly compact, surface-mountable WSON package, which makes it ideal for space-constrained applications. It is specified for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions. This operational temperature range, combined with its robust power supply rejection ratio (PSRR) and fast transient response, makes it suitable for use in both industrial and consumer applications.

Overall, the LP38693SD-ADJ/NOPB from Texas Instruments is a versatile and efficient solution for designers looking to improve the performance and extend the battery life of their portable and fixed electronic devices. Its adjustable output, low dropout voltage, and excellent thermal performance make it a highly recommended choice for a diverse range of power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3653 $54.6120
90+ $1.1202 $100.8180
140+ $1.0852 $151.9280
195+ $1.0502 $204.7890
250+ $1.0152 $253.8000
330+ $0.9102 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess