EN
  • EN
  • DE

LP3871EMP-2.5

Part No LP3871EMP-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 2.5V 800MA SOT223-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.35V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3871
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203425-LP3871EMP-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3871EMP-2.5 CAD Model

Description

The LP3871EMP-2.5 is a high-quality, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This efficient power management integrated circuit (IC) is engineered to deliver a fixed output voltage of 2.5V, with an input voltage range that spans from 2.7V to 7V. It is an excellent choice for applications requiring a stable and reliable power supply with low voltage drop and minimal power loss.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, making it suitable for powering sensitive electronic components that require a stable voltage source.
  • High Current Capability: Capable of sourcing up to 800mA of output current, providing sufficient power for a wide range of applications.
  • Low Dropout Voltage: The LDO design ensures a low dropout voltage, which enhances efficiency by minimizing the difference between input and output voltages.
  • Thermal Protection: Integrated thermal shutdown feature that protects the device from damage due to overheating.
  • Overcurrent Protection: Built-in current limit function safeguards the regulator and the load from excessive current draw.
  • Stable with Low ESR Capacitors: The LP3871EMP-2.5 is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing noise and ripple on the output voltage.
  • Small Package: Available in a compact 5-pin SOT-223 package, which is ideal for space-constrained applications.

Applications

The versatility of the LP3871EMP-2.5 makes it an ideal choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources
  • Analog and digital circuits that require a clean and stable power supply

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3871EMP-2.5 is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring longevity and consistent performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess