EN
  • EN
  • DE

LP3878SD-ADJ/NOPB

Part No LP3878SD-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1.1V @ 800mA
Output Current 800mA
Operating Supply Current 1.5mA to 15mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-WSON (4x4)
Win Source Part Number 1056524-LP3878SD-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Medical, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LP3878SD-ADJ/NOPB CAD Model

Description

The LP3878SD-ADJ/NOPB is a high-performance, low-noise, low-dropout linear regulator from Texas Instruments designed to meet the stringent requirements of today's advanced electronic circuits. This adjustable voltage regulator is capable of delivering up to 800mA of continuous output current with a dropout voltage of typically 380mV at full load. The device is optimized for use in a variety of applications, ranging from RF and analog circuits to digital interfaces and embedded processors.

Key Features

  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 5.5V, allowing for flexibility in various design requirements.
  • High Accuracy: The LP3878SD-ADJ/NOPB offers excellent regulation with an accuracy of ±1.5% over line, load, and temperature variations.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation even when the input-to-output differential is minimal, making it ideal for battery-powered applications.
  • Low Noise: With its low-noise design, this regulator is suitable for noise-sensitive applications such as audio or RF systems.
  • Stable with Low ESR Output Capacitors: The LP3878SD-ADJ/NOPB is stable with ceramic capacitors, which reduces the size and cost of the output capacitance.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protections safeguard the device and the system from over-temperature and over-current conditions.
  • Power Good (PG) Output: The integrated power good output can be used for power sequencing and system reliability enhancement.

Applications

The LP3878SD-ADJ/NOPB is versatile and can be used in various applications, including:

  • FPGA, DSP, and microprocessor power supplies
  • RF and analog circuits
  • Portable and battery-powered equipment
  • Post-regulation for switching supplies

Package and Quality

This device is offered in a WSON-8 package, which is designed for optimal thermal performance and space-saving on the PCB. The LP3878SD-ADJ/NOPB is part of Texas Instruments' commitment to high quality and reliability, ensuring a dependable solution for your power management needs.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3304 $51.2688
53+ $1.9121 $101.3413
81+ $1.8524 $150.0444
112+ $1.7926 $200.7712
145+ $1.7329 $251.2705
194+ $1.5536 $301.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,980 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess