EN
  • EN
  • DE

LP3881ET-1.5/NOPB

Part No LP3881ET-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.8A TO220-5 / LDO Regulator Pos 1.5V 0.8A 5-Pin(5+Tab) TO-220 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.16V @ 800mA
Output Current 800mA
Operating Supply Current 30μA ~ 8mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779779-LP3881ET-1.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3881
Introduction Date July 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3881ET-1.5/NOPB CAD Model

Description

Product Overview: LP3881ET-1.5/NOPB

The LP3881ET-1.5/NOPB is a high-performance, fast-response regulator from Texas Instruments, designed to maintain a stable voltage output in a variety of electronic applications. This low-dropout linear regulator (LDO) is capable of delivering a continuous 800 mA of output current with a fixed output voltage of 1.5V, which makes it an ideal solution for low-voltage, high-current supplies in modern microprocessor-based systems.

Key Features

  • Output Voltage: Fixed at 1.5V with high accuracy, ensuring reliable power delivery for sensitive circuits.
  • Output Current: Capable of providing up to 800 mA, which is suitable for high-performance processors and digital ICs.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
  • Stable with Low-ESR Output Capacitors: The device remains stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than traditional tantalum or aluminum electrolytic capacitors.
  • Fast Transient Response: The LP3881ET-1.5/NOPB reacts quickly to changes in load, providing stable power to sensitive components.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the load from damage due to excessive current or temperature.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, which can be adjusted with an external capacitor.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, minimizing environmental impact.

Applications

The LP3881ET-1.5/NOPB is versatile and can be used in various applications, including:

  • Point-of-Load applications from 5V or 3.3V system rails
  • Networking and telecommunication equipment
  • Graphics cards and high-performance computing
  • Servers and embedded systems
  • Industrial and medical equipment

The reliable performance and robust feature set of the LP3881ET-1.5/NOPB make it a preferred choice for designers looking for a stable and efficient power solution. Whether for new designs or upgrading existing systems, this LDO regulator from Texas Instruments offers a combination of performance, protection, and ease-of-use for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess