EN
  • EN
  • DE

LP38858T-1.2

Part No LP38858T-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 1.5A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-5 Formed Leads
Case / Package TO-220-5
Family Name LP38858
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877928-LP38858T-1.2
Ultra Librarian 3D Model Ultra Librarian LP38858T-1.2 CAD Model

Description

The LP38858T-1.2 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a stable and precise 1.2V output voltage. With an ability to source up to 1A of output current, this LDO is well-suited for a variety of applications, ranging from sensitive analog circuits to high-speed digital interfaces.

Key Features

  • Output Voltage: Fixed at 1.2V with high accuracy over line, load, and temperature variations.
  • Output Current: Capable of delivering up to 1A, making it ideal for powering a wide range of devices.
  • Low Dropout: The low dropout voltage helps in maintaining regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • High PSRR: Excellent power supply rejection ratio (PSRR) minimizes the impact of supply voltage variations on the output voltage, ensuring stable operation.
  • Fast Transient Response: Quick response to load changes, which is essential for maintaining voltage stability in dynamic applications.
  • Thermal Protection: Integrated thermal shutdown mechanism to protect the device under over-temperature conditions.
  • Stable with Low ESR Capacitors: The LP38858T-1.2 is stable with ceramic output capacitors, which are smaller and more reliable than their tantalum counterparts.

Applications

The LP38858T-1.2 is versatile and can be used in various applications including:

  • FPGA, DSP, and ASIC power supplies
  • Portable and battery-powered equipment
  • Networking and telecom infrastructure
  • Automotive electronics
  • High-end audio and video applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP38858T-1.2 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term performance and durability.

For detailed specifications, application notes, and design resources, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9221 $50.9873
32+ $3.2182 $102.9824
49+ $3.1176 $152.7624
67+ $3.0170 $202.1390
86+ $2.9165 $250.8190
115+ $2.6148 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess