EN
  • EN
  • DE

LP3947ISDX-51/NOPB

Part No LP3947ISDX-51/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description LP3947 USB/AC Adaptor, Single Cell Li-Ion Battery Charger IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 750mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x4)
Win Source Part Number 1203674-LP3947ISDX-51/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP3947
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LP3947ISDX-51/NOPB CAD Model

Description

The LP3947ISDX-51/NOPB is a high-performance integrated circuit (IC) from Texas Instruments, designed for advanced power management applications. This versatile IC is particularly well-suited for portable and compact devices, where efficient power regulation is crucial for battery life and device performance.

Key Features

  • Input Voltage Range: The device operates with an input voltage range that is suitable for single-cell lithium-ion (Li-ion) or lithium polymer (Li-Poly) battery-powered applications, ensuring compatibility with a wide array of portable electronics.
  • Multiple Output Channels: It features multiple output channels that can be programmed for different voltage levels, allowing for simultaneous power supply to various components of an electronic system.
  • High Efficiency: The LP3947ISDX-51/NOPB boasts high efficiency in power conversion, which minimizes energy loss and heat generation, thereby extending battery life and improving overall device reliability.
  • Low Dropout (LDO) Regulator: The inclusion of a low dropout regulator ensures stable voltage supply even when the input voltage is very close to the output voltage, which is essential for maintaining performance in battery-operated devices.
  • Thermal Protection: The IC comes with built-in thermal protection features that prevent damage from overheating, thereby safeguarding the device and the end-product during high-power operation or ambient temperature fluctuations.

Applications

Due to its small form factor and efficient power management, the LP3947ISDX-51/NOPB is ideal for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • GPS devices
  • Wearable technology

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3947ISDX-51/NOPB is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliable performance across a wide range of operating conditions. The device is also RoHS compliant, meaning it adheres to environmental standards by avoiding the use of certain hazardous substances in its manufacturing.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess