EN
  • EN
  • DE

LP3981ILD-3.3

Part No LP3981ILD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 3.3V 300MA 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.2V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 210μA
PSRR 50dB ~ 55dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x4)
Family Part Number LP3981
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203772-LP3981ILD-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3981ILD-3.3 CAD Model

Description

The LP3981ILD-3.3 is a low-dropout CMOS linear regulator optimized for power-sensitive applications. Manufactured by Texas Instruments, this regulator offers a stable and reliable power supply, specifically designed to maintain a constant 3.3V output. The device is particularly suitable for battery-powered systems, including handheld and portable equipment, due to its low power consumption and high efficiency.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for consistent power delivery to sensitive circuits.
  • High Accuracy: Maintains output voltage within a tight tolerance, ensuring reliable operation of connected devices.
  • Low Dropout Voltage: Capable of maintaining regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Low Quiescent Current: Minimizes the idle power consumption, making it perfect for battery-operated devices.
  • Thermal Shutdown Protection: Incorporates safety features to prevent overheating, thereby extending the life of the product and associated components.
  • Current Limit Protection: Protects the regulator and the load from overcurrent conditions.

Applications

The LP3981ILD-3.3 is versatile and can be used in a variety of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Other portable consumer electronics

Package and Availability

This regulator is available in a small, leadless LLP-6 package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and is RoHS compliant. For pricing, samples, and detailed specifications, interested customers should contact Texas Instruments or authorized distributors.

Conclusion

The LP3981ILD-3.3 from Texas Instruments stands out as a reliable and efficient solution for low-voltage applications requiring a stable power supply. Its combination of low dropout, high accuracy, and protective features make it an excellent choice for designers looking to enhance the performance and longevity of their portable and battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5475 $52.0125
225+ $0.4493 $101.0925
345+ $0.4352 $150.1440
475+ $0.4212 $200.0700
615+ $0.4072 $250.4280
825+ $0.3650 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess