EN
  • EN
  • DE

LP3982ILD-2.5

Part No LP3982ILD-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300 mA CMOS Regulator | IC REG LINEAR 2.5V 300MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.22V at 200mA
Output Current 300mA
Current - Quiescent (Iq) 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x2.5)
Family Part Number LP3982
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203783-LP3982ILD-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3982ILD-2.5 CAD Model

Description

Overview of Texas Instruments LP3982ILD-2.5

The LP3982ILD-2.5 is a high-performance, low-dropout regulator (LDO) designed by Texas Instruments (TI) to deliver a continuous 2.5V output voltage. This precision voltage regulator is ideal for powering sensitive analog and digital circuits in a variety of applications, ranging from portable devices to industrial systems. With its small footprint and high level of integration, the LP3982ILD-2.5 is particularly well-suited for space-constrained environments.

Key Features

  • Stable Output: The device provides a steady 2.5V output with a tight output voltage tolerance, ensuring reliable operation for connected components.
  • Low Dropout: Its low dropout voltage allows it to operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Accuracy: The LP3982ILD-2.5 boasts excellent load and line regulation, maintaining output voltage accuracy over varying conditions.
  • Fast Transient Response: The regulator responds quickly to changes in load, providing stable performance for applications with dynamic power demands.
  • Low Power Consumption: With its low quiescent current, the LP3982ILD-2.5 is an excellent choice for battery-powered applications, helping to extend battery life.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing system reliability.

Applications

The LP3982ILD-2.5's combination of features makes it suitable for a wide range of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN cards
  • GPS receivers
  • Other battery-operated devices

Package and Quality

TI's LP3982ILD-2.5 is offered in a compact, 8-pin LLP (Leadless Leadframe Package) that is optimized for thermal performance and space efficiency. The device is manufactured to TI's high-quality standards, ensuring reliable operation even in demanding conditions.

For engineers and designers seeking a robust power management solution, the LP3982ILD-2.5 from Texas Instruments provides a combination of precision, efficiency, and reliability, making it an excellent choice for a variety of power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess