EN
  • EN
  • DE
  • IT

LP3985ITL-5.0/NOPB

Part No LP3985ITL-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 5-DSBGA (1.41x1.08)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-WFBGA, DSBGA
Case / Package 5-DSBGA (1.41x1.08)
Family Name LP3985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3985ITL-5.0TR, LP3985ITL-5.0/NOPBDKR, LP3985ITL-5.0TR-ND, LP3985ITL-5.0DKR-ND, *LP3985ITL-5.0/NOPB, LP3985ITL-5.0, LP3985ITL-5.0TR-NDR, LP3985ITL-5.0/NOPBCT, LP3985ITL-5.0DKR, LP3985ITL-5.0DKR-NDR, *LP3985ITL-5.0, LP3985ITL-5.0CT, LP3985ITL-5.0CT-NDR, LP3985ITL50NOPB, LP3985ITL-5.0/NOPBTR, LP3985ITL-5.0CT-ND, -LP3985ITL-5.0/NOPBCT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923620-LP3985ITL-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3985ITL-5.0/NOPB CAD Model

Description

The LP3985ITL-5.0/NOPB is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This component offers a stable and reliable 5.0V output voltage, making it an ideal choice for sensitive electronic applications where a consistent voltage is crucial.

Key Features

  • Output Voltage: Precisely regulated 5.0 volts, suitable for a wide range of digital and analog circuits.
  • High Accuracy: Maintains tight voltage regulation, ensuring minimal deviation from the target output, which is vital for critical applications.
  • Low Dropout: Operates with a very small difference between the input and output voltages, which enhances efficiency and allows for operation under a wider range of input voltages.
  • Stable Operation: Designed with an internal control loop that provides excellent transient response and stable operation with low equivalent series resistance (ESR) ceramic output capacitors.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Current Limiting: Built-in current limit functionality helps to safeguard the regulator and the load from excessive current conditions.
  • Package: Available in a small, 5-pin SOT-23 package, which saves valuable board space in compact designs.

Applications

The LP3985ITL-5.0/NOPB is versatile and can be used in various applications, including:

  • Mobile Phones and PDAs
  • Laptop and Notebook Computers
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • GPS Receivers

Quality and Environmental Compliance

This product is ROHS compliant, adhering to environmental standards by avoiding the use of hazardous substances. The NOPB designation indicates that this device is provided in a lead-free package, making it suitable for eco-friendly manufacturing processes.

Conclusion

With its high accuracy, low dropout, and compact size, the LP3985ITL-5.0/NOPB from Texas Instruments is an excellent choice for designers looking to optimize power management in their electronic systems. Its robust feature set ensures performance and reliability for a broad array of applications.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1414 $51.3630
110+ $0.9365 $103.0150
170+ $0.9073 $154.2410
230+ $0.8780 $201.9400
295+ $0.8487 $250.3665
395+ $0.7609 $300.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess