The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LP55231SQE/NOPB

Part No LP55231SQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LP55231 Programmable 9-Output LED Driver
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.9693 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.4130
$56.520
90+
$1.1600
$104.400
135+
$1.1240
$151.740
185+
$1.0870
$201.095
240+
$1.0510
$252.240
320+
$0.9420
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 332,710 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Output Current per Channel 25.5mA
Frequency 1.25MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Manufacturer Homepage www.ti.com
Win Source Part Number 724626-LP55231SQE/NOPB
Family Name LP55231
Introduction Date April 19, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX8595XETA;  MAX8596XETA+;  LV5223GR-TE-L-E;  

Description

Product Overview: LP55231SQE/NOPB

The LP55231SQE/NOPB is a highly integrated, programmable nine-channel LED driver designed to produce advanced lighting effects, primarily for mobile devices, without overburdening the system's battery life. Manufactured by Texas Instruments, this LED driver is ideal for applications that require unique and dynamic multi-color lighting sequences.

Key Features

  • Multiple LED Channels: The device supports nine individually controllable LED outputs, allowing for complex lighting patterns and sequences.
  • Programmable Internal Memory: With an integrated 0.5KB SRAM for program storage, the LP55231SQE/NOPB can execute complex lighting sequences without constant intervention from the host processor.
  • Charge Pump: The built-in charge pump ensures efficient operation over a wide input voltage range, enhancing battery life in portable applications.
  • Independent Channel Control: Each LED channel can be controlled independently with automatic PWM (Pulse Width Modulation) adjustment, facilitating precise brightness control.
  • I2C Interface: The device features an I2C-compatible interface for programming and control, providing easy integration with a variety of microcontrollers.
  • Flexible Power Supply: The LP55231SQE/NOPB operates over a supply voltage range of 2.7V to 5.5V, accommodating different power sources.

Applications

The versatility of the LP55231SQE/NOPB makes it suitable for a broad range of applications, including:

  • Smartphone and tablet backlighting
  • LED status indicators
  • Portable device keyboards and button illumination
  • Fun and interactive toys

Quality and Reliability

As with all Texas Instruments products, the LP55231SQE/NOPB is designed to meet high standards of quality and reliability. This device is available in a compact WQFN-24 package, making it suitable for space-constrained applications. Its lead-free construction and RoHS compliance ensure that it meets current environmental standards for electronic components.

Overall, the LP55231SQE/NOPB from Texas Instruments offers a powerful and energy-efficient solution for designers looking to add sophisticated lighting effects to their products without compromising on battery life or design space.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.