EN
  • EN
  • DE

LP8552TLE-E06/NOPB

Part No LP8552TLE-E06/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 22V
Output Voltage 40V
Channel Output Current 450mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-DSBGA (2.46x2.46)
Win Source Part Number 1056932-LP8552TLE-E06/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LP8552TLE-E06/NOPB CAD Model

Description

The LP8552TLE-E06/NOPB is a high-efficiency, high-performance LED driver designed and manufactured by Texas Instruments. It is tailored for driving LEDs with a high level of precision and flexibility, making it an ideal choice for backlighting LCD displays in notebooks, tablets, and smartphones. Its advanced adaptive lighting features ensure optimal visibility and power efficiency under varying lighting conditions.

Key Features

  • High-Efficiency Boost Converter: The device includes a fixed-frequency, current-mode boost converter with integrated FET, ensuring efficient power conversion for LED supply.
  • Flexible LED Configuration: It supports a wide range of LED configurations with 6 strings and up to 30 mA per string, providing versatility in design options.
  • Programmable Dimming: Users can program the dimming curve, allowing for smooth and uniform brightness control, which is essential for high-quality display backlighting.
  • Adaptive Lighting Control: Ambient light sensing capability adjusts the backlight brightness automatically, enhancing user experience and extending battery life.
  • Protection Features: The LP8552TLE-E06/NOPB includes overvoltage, overtemperature, and short-circuit protection, ensuring the longevity and reliability of the application.
  • Small Form Factor: The device is available in a tiny 24-pin QFN package, making it suitable for space-constrained applications.

Applications

The LP8552TLE-E06/NOPB is versatile and can be employed in a variety of applications where efficient and controlled lighting is crucial. This includes:

  • Notebook computers
  • Tablets
  • Smartphones
  • Portable media players

Environmental and Quality Certifications

The device adheres to environmental standards, ensuring minimal ecological impact. It is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the 'NOPB' suffix indicates that the product is provided in a 'No Lead' configuration, which is in line with current industry trends towards reducing hazardous materials in electronics.

Conclusion

In summary, the LP8552TLE-E06/NOPB from Texas Instruments stands out as a robust, efficient, and flexible solution for LED backlighting in portable devices. Its adaptive features and protection mechanisms make it a reliable choice for designers looking to enhance display performance while maintaining energy efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7924 $62.3772
6+ $17.0605 $102.3630
10+ $16.5273 $165.2730
13+ $15.9942 $207.9246
17+ $15.4611 $262.8387
22+ $13.8616 $304.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess