EN
  • EN
  • DE

LP8556TME-E05/NOPB

Part No LP8556TME-E05/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 25MA 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 20V
Channel Output Current 25mA
Frequency 312kHz, 625kHz, 1250kHz
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DSBGA
Win Source Part Number 1056940-LP8556TME-E05/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP8556TME-E05/NOPB CAD Model

Description

The LP8556TME-E05/NOPB is a highly efficient, precision-engineered LED driver from Texas Instruments. Designed with cutting-edge technology, this driver is optimized for driving LEDs with a high level of brightness and accuracy, making it an ideal choice for a wide range of lighting applications.

Key Features

  • High-Efficiency: The LP8556TME-E05/NOPB is designed to provide maximum power efficiency, which helps in reducing energy consumption and heat generation, thereby prolonging the life of LEDs.
  • Adjustable Dimming: It features a wide range of dimming options, allowing for precise control over the brightness levels of the LEDs, which is essential for applications that require variable lighting conditions.
  • Integrated Protection: This LED driver includes built-in protection features such as over-temperature, over-voltage, and short-circuit protection, ensuring the longevity and reliability of both the driver and the LEDs it powers.
  • Compact Design: Its small form factor makes it easy to integrate into various designs without taking up excessive space, providing more freedom in the design of lighting solutions.

Applications

The LP8556TME-E05/NOPB is versatile and can be used in numerous applications including:

  • Notebook and tablet backlighting
  • Monitors and LCD displays
  • Automotive interior lighting
  • General-purpose LED illumination

Technical Specifications

Some of the technical specifications of the LP8556TME-E05/NOPB include:

  • Voltage range that supports a variety of LED configurations
  • High-frequency operation to avoid audible noise
  • Programmable PWM dimming frequency and dimming curve
  • EEPROM for storing custom settings and configurations

In conclusion, the LP8556TME-E05/NOPB from Texas Instruments is a top-tier LED driver that offers efficiency, precision, and versatility. Whether for personal devices or commercial lighting systems, this LED driver stands out as a robust solution for a multitude of LED lighting needs.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess