EN
  • EN
  • DE

LSF0108PWR

Part No LSF0108PWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC 8CH LEVEL TRANS BIDIR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 0.95V to 4.5V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 122457-LSF0108PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LSF0108
Introduction Date April 09, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LSF0108PWR CAD Model

Description

The LSF0108PWR is a high-quality, multi-voltage level translator device from Texas Instruments, a leading global semiconductor company. This product is designed to facilitate communication between devices operating at different voltage levels. It serves as an interface, bridging the gap between incompatible system voltages and enabling seamless data transfer.

The LSF0108PWR is an 8-Bit, bi-directional, multi-voltage level translator that uses two separate configurable power-supply rails. The A port is designed to track VCCA, which accepts any supply voltage from 0.95V to 3.6V. On the other hand, the B port is designed to track VCCB, which accepts voltages from 1.65V to 5.5V. This wide voltage range makes the LSF0108PWR a versatile solution for various applications.

One of the key features of the LSF0108PWR is its bi-directional capability. It can automatically sense and translate the direction of the data flow on each channel without the need for a DIR pin. This auto-direction sensing feature eliminates the necessity for additional components and simplifies system design.

The LSF0108PWR also offers excellent ESD protection, providing robustness and reliability. It can handle ESD protection up to 2000V (HBM), ensuring the safety and longevity of your devices. Furthermore, this product is designed with a low standby current, making it an energy-efficient choice for your systems.

This level translator is packaged in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its small size, however, does not compromise its performance or functionality. The device is optimized for high-speed operation, supporting up to 100 MHz for push-pull applications and up to 50 MHz for open-drain applications.

In terms of applications, the LSF0108PWR is ideal for use in a variety of systems, including but not limited to, cell phones, notebooks, PDAs, digital cameras, and other portable devices. It is also suitable for multi-voltage digital systems on circuit boards.

In conclusion, the LSF0108PWR from Texas Instruments is a versatile, high-performance, and energy-efficient level translator solution that can handle a wide range of voltage levels. Its robust design, bi-directional capability, and compact form factor make it an excellent choice for various applications.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4702 $51.7220
260+ $0.3858 $100.3080
405+ $0.3738 $151.3890
555+ $0.3617 $200.7435
720+ $0.3496 $251.7120
960+ $0.3135 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,360 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess