EN
  • EN
  • DE

MC1489N

Part No MC1489N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD LINE RECEIVER 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 074478-MC1489N
Ultra Librarian 3D Model Ultra Librarian MC1489N CAD Model

Description

The MC1489N is a high-quality integrated circuit (IC) product from Texas Instruments, one of the most reputable manufacturers of semiconductor technology in the world.

  • This product is a part of the company's extensive line of ICs: designed to provide reliable and efficient solutions for a wide range of electronic applications.
  • The MC1489N is a quad line receiver: designed to interface data terminal equipment with data communication equipment in conformance with the specifications of EIA Standard No. RS232C.
  • It consists of four independent receivers: that convert standard differential input signals to proper TTL levels for digital processing.
  • It is characterized for operation from 0°C to 70°C.
  • The MC1489N is designed with a high level of integration: to maximize functionality while minimizing the footprint.
  • Each of the four receivers in the circuit is capable of independent operation.
  • It is built with a monolithic construction with PNP and NPN transistors: that ensures high-quality performance and reliability.
  • The MC1489N is housed in a 14-pin plastic DIP (Dual In-line Package): which is a standard for ICs.
  • It is designed for through-hole mounting: making it easy to install on a wide variety of circuit boards.
  • The package is designed to protect the internal circuitry: ensuring long-term reliability and performance.
  • Texas Instruments is known for its commitment to quality: and the MC1489N is no exception.
  • It is built to meet or exceed the company's rigorous quality standards.
  • This ensures that the product will deliver consistent performance: even in demanding conditions.
  • The MC1489N is an excellent choice for those in need of a reliable: high-quality line receiver for their electronic applications.
  • Whether you're designing a complex digital system or simply need a reliable component for data communication: the MC1489N from Texas Instruments offers the performance and reliability you need.
  • In conclusion: the MC1489N from Texas Instruments is a reliable, efficient, and high-quality quad line receiver that provides excellent performance and functionality.
  • Its monolithic construction and high level of integration make it a versatile choice for a wide range of electronic applications.
  • With its proven performance and the backing of Texas Instruments: the MC1489N is a product you can trust for your digital processing needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess