EN
  • EN
  • DE

MC79L05ACLP

Part No MC79L05ACLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description NEGATIVE-VOLTAGE REGULATORS | IC REG LINEAR -5V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -20V
Min/Fixed Output Voltage -5V
Maximum Dropout Voltage 1.7V at 40mA
Output Current 100mA
PSRR 49dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number MC79L05A
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220288-MC79L05ACLP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC79L05ACLP CAD Model

Description

Product Overview: MC79L05ACLP from Texas Instruments

The MC79L05ACLP is a reliable linear voltage regulator integrated circuit produced by Texas Instruments, designed to deliver a fixed negative output voltage of -5V. This component is a part of the 79L series, which is well-known for providing stable and consistent voltage regulation for a variety of electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of -5V, which is essential for circuits that require a stable negative voltage reference.
  • Output Current: It is capable of supplying an output current of up to 100mA, making it suitable for low-power applications.
  • Package Type: The MC79L05ACLP comes in a TO-92 package, which is a through-hole design that is easy to handle and solder, ideal for prototyping and small-scale production.
  • Thermal Overload Protection: The regulator includes built-in thermal overload protection that safeguards the device from damage caused by excessive heat.
  • Short Circuit Protection: Additionally, it offers short circuit protection, ensuring long-term reliability and stability of the device under fault conditions.
  • Low Dropout Voltage: This regulator operates with a low dropout voltage, which enhances its efficiency and allows it to maintain regulation with minimal input-to-output voltage differential.

Applications

The MC79L05ACLP is versatile and can be used in a wide range of applications. It is particularly useful in powering negative voltage rails in complementary power supply configurations. Common applications include:

  • Consumer Electronics
  • Instrumentation
  • Automotive Systems
  • Telecommunications Equipment
  • Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the MC79L05ACLP is no exception. The device is designed and manufactured to meet the highest standards, ensuring reliable performance in even the most demanding conditions. Whether you are developing a new project or replacing a component in an existing system, the MC79L05ACLP from Texas Instruments is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,657 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess