EN
  • EN
  • DE

MF10CCWM

Part No MF10CCWM
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description Universal Monolithic Dual Switched Capacitor Filter | IC FILTER 200KHZ SWITCH 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 2
Filter Order 4th
Supply Voltage (V) ±9V ~ 14V
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MF10-N
Manufacturer Pack Quantity 36
MSL Level 2A (4 Weeks)
Win Source Part Number 1221753-MF10CCWM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MF10CCWM CAD Model

Description

The MF10CCWM, manufactured by the renowned Texas Instruments, is a highly versatile and universal monolithic dual switched capacitor filter. This integrated circuit is designed to deliver precise filtering for a wide range of applications, making it an essential component for engineers and designers who require reliable and adaptable filtering solutions.

Key Features

  • Flexibility: The MF10CCWM offers a clock to center frequency ratio that is programmable, allowing users to easily adjust the filter's characteristics to meet the specific requirements of their application.
  • Dual Filter Functionality: With two independent filters in one IC, it provides the functionality of low-pass, high-pass, band-pass, notch, and all-pass filtering without the need for any external components.
  • Wide Dynamic Range: It operates with a dynamic range of 80 dB, ensuring that the filter can handle a broad range of signal amplitudes with minimal distortion.
  • High Precision: The device is capable of a center frequency accuracy of 0.2%, which is critical for applications that require exact filtering specifications.
  • Low Power Consumption: Designed with power efficiency in mind, the MF10CCWM is suitable for battery-powered devices and other applications where power conservation is a priority.

Applications

The MF10CCWM's adaptability makes it ideal for a variety of applications, including:

  • Signal processing and conditioning
  • Telecommunications systems
  • Anti-aliasing filters for data acquisition systems
  • Audio processing equipment
  • Instrumentation and control systems

Technical Specifications

With a wide operating temperature range from -40°C to 85°C, the MF10CCWM is suitable for use in harsh environments. The device comes in a compact 20-lead wide-body small-outline package (SOIC), ensuring a minimal footprint on the circuit board.

Conclusion

The MF10CCWM from Texas Instruments is a testament to the company's commitment to providing high-quality, innovative solutions for the electronics industry. Its dual functionality, precision, and low power consumption make it an invaluable tool for designers looking to implement advanced filtering capabilities in their projects.

You May Also Be Interested in

Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Analog Devices Inc.
Lowest to $6.1596

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1610 $54.0930
30+ $3.4142 $102.4260
46+ $3.3075 $152.1450
63+ $3.2008 $201.6504
81+ $3.0941 $250.6221
109+ $2.7740 $302.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess