EN
  • EN
  • DE

MSP-EXP432P401R

Part No MSP-EXP432P401R
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD MSP432P401R EVAL BRD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features MSP432P401R LaunchPad™ series ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Manufacturer Texas Instruments
Package Box
Part Status Obsolete
Core Processor ARM® Cortex®-M4F
Mounting Fixed
Family Name MSP-EXP432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Part Number -296-39653-ND, 296-39653
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886043-MSP-EXP432P401R
Ultra Librarian 3D Model Ultra Librarian MSP-EXP432P401R CAD Model

Description

Product Overview: MSP-EXP432P401R LaunchPad Development Kit

The MSP-EXP432P401R LaunchPad Development Kit is a powerful and versatile tool for engineers and hobbyists alike, designed by Texas Instruments to facilitate the development of applications using the MSP432P401R microcontroller. This microcontroller is part of the MSP432 family, which is known for its high performance and low power consumption, making it ideal for a wide range of embedded systems applications.

The MSP-EXP432P401R LaunchPad features a 48MHz 32-bit ARM Cortex-M4F processor with floating-point unit, which provides the computational power necessary for complex algorithms and signal processing tasks. With 256KB of Flash memory and 64KB of RAM, it offers ample storage for code and data. The development kit also includes integrated EnergyTrace++ technology, which allows developers to monitor and optimize power consumption in real-time, a crucial feature for battery-powered and energy-sensitive applications.

The board comes equipped with two buttons and two LEDs for basic user interfacing, but its capabilities can be greatly expanded through the BoosterPack plug-in module interface. This interface supports a wide array of additional modules that can add functionalities like wireless connectivity, graphical displays, environmental sensing, and more. This makes the MSP-EXP432P401R an incredibly adaptable platform that can serve as the foundation for a variety of projects and products.

Connectivity options on the MSP-EXP432P401R include a micro-USB port that provides both power and a connection to a PC for programming and debugging purposes. The development kit is supported by an extensive suite of software tools, including the TI Code Composer Studio IDE and the Energia integrated development environment, which is based on the Wiring and Arduino framework. This ensures that developers have access to a familiar and productive programming environment.

The MSP-EXP432P401R LaunchPad Development Kit is not just a piece of hardware; it is a gateway to a vast ecosystem of software, documentation, and community support that Texas Instruments provides. Whether you're building a smart sensor network, a consumer wearable, or a sophisticated control system, this development kit offers a robust and scalable platform to bring your ideas to life.

You May Also Be Interested in

ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess