EN
  • EN
  • DE

MSP430F5528IRGC

Part No MSP430F5528IRGC
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tray
Product Status Obsolete
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number 430F5528
Other Names Q5248605
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261957-MSP430F5528IRGC
Ultra Librarian 3D Model Ultra Librarian MSP430F5528IRGC CAD Model

Description

Product Overview: Texas Instruments MSP430F5528IRGC

The MSP430F5528IRGC microcontroller is a highly integrated, low-power processing solution from Texas Instruments, designed for a wide range of embedded applications. The MSP430 family is renowned for its exceptional power efficiency and versatile feature set, making it an ideal choice for battery-powered and energy-harvesting systems.

Key Features:

  • Core: The MSP430F5528IRGC is built around a 16-bit RISC CPU, delivering a balanced blend of performance and power consumption. The MSP430 core is capable of operating at a frequency of up to 25MHz, ensuring responsive processing for time-critical tasks.
  • Memory: It boasts 128KB of Flash memory and 8KB of RAM, providing ample space for complex programs and data buffering.
  • Digital and Analog Peripherals: This microcontroller comes with a rich set of peripherals, including multiple serial communication interfaces such as I2C, SPI, and UART. It also features a 12-bit analog-to-digital converter (ADC), timers, and a variety of digital I/O pins, making it highly adaptable to interfacing with sensors, actuators, and other electronic components.
  • Power Management: With a variety of low-power modes, the MSP430F5528IRGC excels in applications where energy efficiency is paramount. Its ability to wake up from low-power modes quickly ensures that it can respond to events while still conserving energy during idle times.
  • Package: This microcontroller is available in a compact VQFN (Very-thin Quad Flat Non-leaded) 64-pin package, which is suitable for space-constrained applications.
  • Development Support: Texas Instruments provides a comprehensive development ecosystem for the MSP430F5528IRGC, including development boards, code examples, and integrated development environments (IDEs) like Code Composer Studio and IAR Embedded Workbench.

Applications:

The MSP430F5528IRGC is versatile enough to be used in a multitude of applications, including but not limited to industrial control systems, sensor monitoring, portable medical devices, and smart metering. Its low power consumption and rich feature set also make it suitable for wearable technology and Internet of Things (IoT) devices.

Conclusion:

In summary, the MSP430F5528IRGC from Texas Instruments is a powerful and efficient microcontroller that provides a scalable solution for designers looking to balance performance with power constraints. Its extensive peripheral set and support infrastructure make it an excellent choice for engineers seeking a robust platform for their next embedded project.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0434 $55.2170
12+ $9.0613 $108.7356
18+ $8.7781 $158.0058
24+ $8.4950 $203.8800
31+ $8.2118 $254.5658
41+ $7.3623 $301.8543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess