EN
  • EN
  • DE

MSP430F5659IPZR

Part No MSP430F5659IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Number of I/O 74
Family Name 430F5659
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430F5659IPZR-ND, 296-40414-1, -296-40414-1-ND, 296-40414-2, 296-40414-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845161-MSP430F5659IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5659IPZR CAD Model

Description

Introducing the MSP430F5659IPZR Microcontroller from Texas Instruments

The MSP430F5659IPZR is a powerful and versatile microcontroller unit (MCU) designed by Texas Instruments, renowned for its high performance and low power consumption. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer electronics, and automation systems.

At the heart of the MSP430F5659IPZR is a 16-bit RISC CPU, which provides a perfect balance between processing power and energy efficiency. With a maximum CPU speed of 25MHz, it is capable of handling complex tasks while maintaining a low-power profile. This makes it an ideal choice for battery-powered or power-sensitive applications.

The device boasts a generous 512KB of flash memory and 66KB of RAM, providing ample space for program storage and efficient data management. The integrated flash memory is highly reliable, with a typical endurance of 10,000 write/erase cycles, ensuring the longevity and stability of your applications.

One of the key features of the MSP430F5659IPZR is its rich set of peripherals. It includes multiple serial communication interfaces such as I2C, SPI, and UART, which allow for easy connectivity and communication with other devices. Additionally, it has a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement and monitoring of analog signals.

The MCU also supports a variety of timers, including watchdog timers and a real-time clock, which are crucial for time-sensitive tasks. Furthermore, it provides an array of I/O ports, giving developers the flexibility to connect a wide range of external devices and sensors.

Designed with security in mind, the MSP430F5659IPZR includes hardware encryption and decryption modules that can be used to protect sensitive data and ensure secure communication. This feature is particularly important in applications where data integrity and confidentiality are paramount.

For developers, Texas Instruments offers comprehensive support and resources, including development kits, software libraries, and a robust community. This ensures a smooth development process, from prototype to production.

In summary, the MSP430F5659IPZR microcontroller from Texas Instruments is a highly capable and energy-efficient solution for designers looking to create sophisticated and reliable systems with stringent power constraints.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3083 $56.5415
11+ $9.2786 $102.0646
17+ $8.9887 $152.8079
23+ $8.6987 $200.0701
30+ $8.4088 $252.2640
40+ $7.5389 $301.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,455 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess