EN
  • EN
  • DE

MSP430FR2422IRHLR

Part No MSP430FR2422IRHLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 15
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FRAM
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x4.5)
Family Name 430FR2422
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-51448-6, 296-51448-1, 296-51448-2, MSP430FR2422IRHLR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886019-MSP430FR2422IRHLR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2422IRHLR CAD Model

Description

Introducing the MSP430FR2422IRHLR Microcontroller from Texas Instruments

The MSP430FR2422IRHLR is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of applications, ranging from consumer electronics to industrial automation systems. This MCU is part of the MSP430 family, renowned for their low power consumption and robust performance.

At the heart of the MSP430FR2422IRHLR lies a 16-bit RISC CPU, capable of operating at a frequency of up to 16 MHz. It boasts an integrated memory system that includes up to 8KB of nonvolatile Ferroelectric Random Access Memory (FRAM), which combines the speed of SRAM with the stability and reliability of flash storage. The FRAM is complemented by 0.5KB of SRAM, providing ample space for data processing and storage.

The device operates over a wide supply voltage range from 1.8V to 3.6V, ensuring flexibility in various power environments and applications. Its ultra-low-power consumption modes make it ideal for battery-powered and portable devices, where energy efficiency is critical.

The MSP430FR2422IRHLR is equipped with a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with internal reference and sample-and-hold, which supports up to eight external channels. This allows for precise sensor reading and data acquisition. Additionally, it features two 16-bit timers, a versatile serial communication interface supporting I2C, SPI, and UART protocols, and an onboard 32kHz crystal oscillator for accurate clocking options.

With 28 pins in a compact QFN package, the MSP430FR2422IRHLR provides a balance between I/O capabilities and size, making it suitable for space-constrained applications. The MCU also supports a wide temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Developers can leverage Texas Instruments' comprehensive software development ecosystem, including the Code Composer Studio IDE and the EnergyTrace technology for real-time power profiling and optimization. The MSP430FR2422IRHLR is not only a testament to Texas Instruments' commitment to innovation but also a practical solution for developers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4304 $50.0640
90+ $1.1736 $105.6240
135+ $1.1370 $153.4950
185+ $1.1003 $203.5555
240+ $1.0636 $255.2640
315+ $0.9536 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,172 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess