EN
  • EN
  • DE

NA556N

Part No NA556N
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Dual)
Voltage - Supply 4.5V ~ 16V
Current - Supply 20 mA
Temperature Range - Operating -40°C ~ 105°C
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Mounting Type Through Hole
Base Product Number NA556
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646645-NA556N
Ultra Librarian 3D Model Ultra Librarian NA556N CAD Model

Description

The Texas Instruments NA556N is a versatile integrated circuit that forms a fundamental building block in a wide array of electronic systems. This precision device is a dual monolithic high-speed timer that can either operate as two independent single timers or be interconnected to provide sequential timing, which is essential for complex timing solutions.

Key Features

  • Dual Timer Configuration: The NA556N consists of two identical, independent timers that can be used for separate timing tasks or combined for interval or pulse-width modulation.
  • Wide Voltage Range: It operates on a voltage range from 4.5V to 16V, making it suitable for interfacing with both TTL and CMOS technologies and allowing it to be used in various applications.
  • High Output Current: Capable of driving up to 200mA, this IC can directly drive loads or trigger relays without additional amplification stages.
  • Adjustable Duty Cycle: The timers offer an adjustable duty cycle, providing the user with precise control over the signal output.
  • Stable Operation: Its design ensures stability and reliability, making it a go-to choice for critical timing applications.

Applications

The NA556N is an incredibly flexible component suitable for a variety of applications, including:

  • Precision timing
  • Sequential timing
  • Pulse generation
  • Time delay generation
  • Pulse width modulation (PWM)
  • Missing pulse detection

Design and Quality

Designed with attention to detail, the NA556N is manufactured by Texas Instruments, a leader in semiconductor solutions. Texas Instruments ensures that each IC meets rigorous quality and performance standards. The NA556N is available in an industry-standard 14-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments.

Conclusion

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the Texas Instruments NA556N provides the reliability and functionality needed for your timing requirements. Its ease of use, combined with Texas Instruments' commitment to quality, makes it an excellent choice for both hobbyists and professional engineers alike.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5095 $50.9500
240+ $0.4181 $100.3440
375+ $0.4050 $151.8750
515+ $0.3920 $201.8800
660+ $0.3789 $250.0740
885+ $0.3397 $300.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess