EN
  • EN
  • DE

NE556DBR

Part No NE556DBR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 100KHZ 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Frequency 100kHz
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SSOP
Mounting Surface Mount
Win Source Part Number 060166-NE556DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE556DBR CAD Model

Description

The NE556DBR from Texas Instruments is a high-performance dual precision timer integrated circuit (IC) that delivers reliable and consistent performance for a wide range of applications.

  • IC Type: Dual Precision Timer
  • Manufacturer: Texas Instruments
  • Operating Modes: Monostable (one-shot) or Astable (free-running)
  • Applications: Frequency generation, pulse width modulation (PWM), and time delay generation
  • Operating Voltage Range: 4.5V to 16V
  • Output Drive Capability: Can drive TTL circuits directly without the need for additional components; can source or sink up to 200mA
  • Package: SOIC-14
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5197 $51.9700
235+ $0.4264 $100.2040
365+ $0.4131 $150.7815
505+ $0.3998 $201.8990
650+ $0.3864 $251.1600
870+ $0.3465 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess