EN
  • EN
  • DE

ONET1141L

Part No ONET1141L
Manufacturer Texas Instruments
Description 11.3 Gbps Modulator Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1232979-ONET1141L
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET1141L CAD Model

Description

Introducing the ONET1141L: High-Speed Laser Driver from Texas Instruments

The ONET1141L is a cutting-edge laser driver designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is specifically engineered to meet the rigorous demands of high-speed communication networks, providing a perfect solution for driving edge-emitting lasers and vertical-cavity surface-emitting lasers (VCSELs) in optical transmitters.

The ONET1141L features a differential data input which supports a wide range of data rates, making it highly versatile for various applications. Its capability to operate at high frequencies is ideal for 10 Gbps networks and beyond, ensuring that it can keep pace with the increasing speed requirements of modern optical communication systems.

One of the key attributes of the ONET1141L is its low power dissipation. This characteristic is critical for keeping the operational costs down and improving the overall efficiency of the system. The device's power efficiency does not come at the expense of performance, as it maintains excellent signal integrity and minimal jitter, which are essential for high-speed data transmission.

The ONET1141L also boasts a programmable modulation and bias current, which can be adjusted to match the requirements of the laser being used. This flexibility allows for fine-tuning to achieve optimal performance and extends the applicability of the driver to a wide range of laser diodes. Additionally, the device includes comprehensive safety features such as over-temperature and under-voltage lockout, ensuring reliable operation under various conditions.

Designed with a compact form factor, the ONET1141L is available in a small-footprint package that is conducive to space-constrained applications. This makes it an excellent choice for integration into pluggable transceivers and compact optical modules where space is at a premium.

In summary, the ONET1141L from Texas Instruments is a high-performance laser driver that offers a blend of high-speed operation, power efficiency, and design flexibility. It stands out as a superior choice for system designers looking to enhance the capabilities of their optical communication systems while maintaining reliability and cost-effectiveness.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3322 $60.9966
6+ $16.6829 $100.0974
10+ $16.1615 $161.6150
13+ $15.6402 $203.3226
17+ $15.1189 $257.0213
23+ $13.5548 $311.7604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess