EN
  • EN
  • DE

ONET8501TY

Part No ONET8501TY
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC TRANSIMPEDANCE 1 CIRC DIESALE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tray
Product Status Active
Amplifier Type Transimpedance
Number of Circuits 1
-3db Bandwidth 10 GHz
Current - Supply 28mA
Voltage - Supply Span (Min) 2.97 V
Voltage - Supply Span (Max) 3.63 V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Diesale
Base Product Number ONET8501
Standard Package 1,800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 650306-ONET8501TY
Ultra Librarian 3D Model Ultra Librarian ONET8501TY CAD Model

Description

The ONET8501TY is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments, tailored for the precise needs of optical networking applications. This advanced component is part of TI's extensive portfolio of networking solutions, designed to meet the rigorous demands of high-speed data communication systems.

Key Features

  • High Bandwidth: The ONET8501TY offers a wide bandwidth that ensures high data rates, making it suitable for 10 Gbps networks and beyond, providing the necessary speed for modern data centers and telecommunication networks.
  • Low Noise: Engineered for exceptional signal integrity, the device features a low input-referred noise which is critical for maintaining a high signal-to-noise ratio (SNR), thus ensuring reliable and accurate data transmission.
  • Adjustable Gain: It comes with programmable gain settings, allowing customization for different photodiode capacitances and various application requirements, ensuring versatility across a range of optical modules.
  • Single 3.3V Supply: The TIA operates on a single 3.3V supply voltage, simplifying power management and reducing power consumption, which is essential for energy-efficient system design.
  • Low Power Dissipation: ONET8501TY is designed for low power dissipation, making it an ideal choice for applications where thermal management and power efficiency are critical.

Applications

The ONET8501TY is ideally suited for a variety of applications within the optical networking sector. These include:

  • 10G Ethernet
  • Fiber to the X (FTTX)
  • Dense Wavelength Division Multiplexing (DWDM) Systems
  • SONET/SDH Systems
  • Optical Test Equipment

Quality and Reliability

As with all Texas Instruments products, the ONET8501TY is manufactured to the highest standards of quality and reliability. Customers can trust TI's commitment to delivering industry-leading performance and longevity in their components, ensuring that their networking systems operate with uninterrupted excellence over extended periods.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess