Product Overview: Texas Instruments OP37G Precision Operational Amplifier
The Texas Instruments OP37G represents the epitome of precision operational amplifiers, designed to cater to applications demanding the highest levels of accuracy and stability. This operational amplifier is a go-to component for engineers working on instrumentation, test equipment, and high-fidelity audio applications, among others.
Key Features
- Low Noise: The OP37G boasts an exceptionally low voltage noise density of 3 nV/√Hz at 1 kHz, ensuring signal fidelity in sensitive applications.
- High Speed: With a slew rate of 2.8 V/µs and a gain bandwidth product of 63 MHz, this op-amp is capable of handling fast signals without distortion.
- Precision: It offers a low input offset voltage of 25 µV and a low input bias current of 10 nA, which are critical for precision measurement systems.
- Stability: The OP37G is compensated internally for gains of 5 or greater, providing stability and ease of use in various configurations.
- Supply Range: It operates over a wide supply range of ±2.5 V to ±18 V, accommodating a variety of power requirements.
Applications
- High-precision instrumentation
- Test and measurement equipment
- Professional audio equipment
- Active filters and integrators
- Data acquisition systems
Technical Specifications
Parameter
Value
Operating Temperature
-55°C to +125°C
Package / Case
8-Pin DIP
Mounting Type
Through Hole
The OP37G is not only a testament to Texas Instruments' commitment to quality but also an assurance of performance for your most demanding applications. Whether you're designing a high-precision data acquisition system or looking for a reliable component for your audio equipment, the OP37G stands out as a superior choice in operational amplifiers.