EN
  • EN
  • DE

OPA2388IDGKR

Part No OPA2388IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8VSSOP  /  Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 0.25 µV
Current - Supply 1.9mA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2388
Other Names OPA2388IDGKR,296-OPA2388IDGKRTR,296-OPA2388IDGKRDKR,296-OPA2388IDGKRCT
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260428-OPA2388IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2388IDGKR CAD Model

Description

Product Overview: Texas Instruments OPA2388IDGKR

The Texas Instruments OPA2388IDGKR is a high-performance, dual operational amplifier that is designed to provide precision and low noise in a variety of electronic applications. This op-amp is part of the OPAx388 family, which is known for its excellent balance of speed, precision, and quiescent current. The OPA2388IDGKR is housed in an industry-standard 8-pin VSSOP package, making it suitable for space-constrained applications.

Key Features

  • Low Offset Voltage: The OPA2388IDGKR boasts an ultra-low input offset voltage, typically 25 µV, which allows for high-precision signal amplification without significant deviation from the desired output.
  • Low Noise: With a low voltage noise density of 8.8 nV/√Hz at 1 kHz, this operational amplifier ensures a clean signal amplification, making it ideal for sensitive applications such as medical instrumentation and audio processing.
  • Wide Bandwidth: The device offers a wide bandwidth of 2 MHz, coupled with a fast slew rate of 2 V/µs, providing swift and accurate response to rapidly changing input signals.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR of 114 dB, the OPA2388IDGKR effectively rejects common-mode signals, improving the integrity of the differential signal amplification.
  • Low Quiescent Current: Despite its high-performance characteristics, the OPA2388IDGKR maintains a low quiescent current of 210 µA per channel, which is beneficial for power-sensitive designs.
  • Wide Supply Range: This operational amplifier operates over a wide supply range of ±2.25 V to ±18 V, or +4.5 V to +36 V on a single supply, providing flexibility in various circuit configurations.

Applications

The OPA2388IDGKR is versatile and can be used in a range of applications, including:

  • Precision instrumentation
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Medical devices
  • Industrial process controls

With its combination of precision, low noise, and low power consumption, the Texas Instruments OPA2388IDGKR operational amplifier is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4621 $51.1735
75+ $1.3696 $102.7200
115+ $1.3233 $152.1795
165+ $1.2308 $203.0820
215+ $1.1845 $254.6675
265+ $1.1383 $301.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess