EN
  • EN
  • DE
  • IT

PCA6107DWR

Part No PCA6107DWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 026438-PCA6107DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA6107DWR CAD Model

Description

The PCA6107DWR is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a type of multiplexer, also known as a "mux".

  • Type: 10-channel 2:1 I2C-bus multiplexer with reset.
  • Inputs: Two selectable I2C-bus master inputs.
  • Outputs: Ten selectable I2C-bus slave outputs.
  • Function: Reset function, allows the system to recover from errors.
  • Power Supply Range: 1.65 V to 5.5 V.
  • Operating Temperature: -40°C to +85°C.
  • Reset Input: Active-low reset input.
  • Data Rates: Supports both standard-mode and fast-mode I2C-bus data rates.
  • Voltage-Level Translator: Equipped with an I2C-bus/SMBus voltage-level translator.
  • Package: Surface-mount SOIC package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24VFBGA
Lowest to $1.9190
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $10.9200
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $19.5632
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C 24HWQFN
Lowest to $3.5188
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.8896
NXP / Nexperia
IC XPNDR 1MHZ I2C 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $2.4183
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.8896

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2595 $57.8545
26+ $4.3155 $112.2030
41+ $4.1806 $171.4046
56+ $4.0458 $226.5648
72+ $3.9109 $281.5848
96+ $3.5064 $336.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess