EN
  • EN
  • DE

PCA9515ADRG4

Part No PCA9515ADRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 7pF
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 061202-PCA9515ADRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9515ADRG4 CAD Model

Description

The PCA9515ADRG4 is a high-quality, robust product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product: PCA9515ADRG4
  • Manufacturer: Texas Instruments
  • Description: Differential I2C and SMBus repeater
  • Function: Extends the reach of the I2C or SMBus protocol by buffering both the data (SDA) and the clock (SCL) lines
  • Buffering: Two types of buffering, useful for driving capacitive loads or long cables
  • Voltage Range: 2.3V to 3.6V
  • Standby Current: Low standby current
  • Feature: Hot insertion
  • Package: 8-pin SOIC package
  • Operational Temperature Range: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess