EN
  • EN
  • DE

PCA9534ARGVRG4

Part No PCA9534ARGVRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Frequency 400 kHz
Lead Free Contains Lead
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of I/Os 8
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5.5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1084230-PCA9534ARGVRG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9534ARGVRG4 CAD Model

Description

Product Overview: PCA9534ARGVRG4

The PCA9534ARGVRG4 is a sophisticated 8-bit I/O expander from the renowned semiconductor manufacturer, Texas Instruments. Designed to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional I²C bus (serial clock (SCL), serial data (SDA)), this device is a perfect solution for systems with limited GPIOs.

Operating at a voltage range of 2.3V to 5.5V, the PCA9534ARGVRG4 is suitable for a variety of applications, including servers, personal electronics, and industrial control. This flexibility in voltage compatibility ensures that the product can be integrated into both existing and new system designs with ease.

The PCA9534ARGVRG4 comes with a suite of features that enhance its functionality and reliability. It has a built-in oscillator which eliminates the need for external timing components. Additionally, each I/O can be configured as either an input or an output, making the device highly adaptable to specific application requirements. The inputs are also equipped with high-impedance, ensuring minimal loading on the bus.

One of the key benefits of this I/O expander is its interrupt output feature, which can be connected to the interrupt logic of the microcontroller. This allows for prompt notification of input changes without the need to continuously poll the expander, thereby reducing the overall power consumption of the system and improving efficiency.

The PCA9534ARGVRG4 is offered in a compact QFN-16 package, which is ideal for space-constrained applications. Its small footprint allows for a more streamlined board layout, and its robust design ensures reliable operation in a wide range of environmental conditions.

Texas Instruments provides extensive technical support for the PCA9534ARGVRG4, including detailed datasheets, application notes, and design resources. This support ensures that integrating the I/O expander into your project is as straightforward as possible, allowing for a reduction in development time and quicker time to market.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess