EN
  • EN
  • DE

PCI2040PGEG4

Part No PCI2040PGEG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PCI-DSP BRIDGE CNTRLR 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Controller
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 144-LQFP (20x20)
Win Source Part Number 1086955-PCI2040PGEG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI2040PGEG4 CAD Model

Description

Product Overview: Texas Instruments PCI2040PGEG4

The PCI2040PGEG4 is a high-performance PCI-to-PCI bridge chip designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is tailored for facilitating robust communication between a primary PCI bus and a secondary PCI bus, making it an ideal choice for a range of applications that require reliable data transfer and expansion capabilities within a system.

At its core, the PCI2040PGEG4 is engineered to bridge the gap between two PCI buses operating at different clock speeds, enabling seamless data flow between them. It supports a 32-bit PCI bus and is compliant with the PCI Local Bus Specification, Revision 2.2. This ensures compatibility with a wide range of PCI devices and systems, providing a versatile solution for system designers and integrators.

The device incorporates a range of features designed to optimize system performance and reliability. These include support for programmable burst sizes, deep FIFOs for both the primary and secondary bus interfaces, and a high-performance bus mastering interface. With these capabilities, the PCI2040PGEG4 ensures efficient data throughput and reduces the likelihood of data bottlenecks, even in systems with high data transfer requirements.

Furthermore, the PCI2040PGEG4 offers an array of power management options compliant with the PCI Power Management Interface Specification. This allows the device to support various low-power states, reducing the overall power consumption of the system it is integrated into, which is particularly beneficial for energy-sensitive applications.

Designed with reliability in mind, the PCI2040PGEG4 is packaged in a 208-pin plastic quad flat pack (PQFP), providing a compact footprint while ensuring robust physical connectivity. This makes it suitable for space-constrained environments where physical dimensions and reliable connections are critical.

In conclusion, Texas Instruments' PCI2040PGEG4 is a versatile PCI-to-PCI bridge chip that offers high performance, broad compatibility, and advanced power management features. It is an excellent choice for system developers looking to enhance the expansion capabilities and improve the data transfer efficiency of their PCI-based systems.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9602 $53.9602
3+ $44.2751 $132.8253
4+ $42.8915 $171.5660
5+ $41.5079 $207.5395
7+ $40.1243 $280.8701
9+ $35.9735 $323.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess