EN
  • EN
  • DE

PCI4520ZHK

Part No PCI4520ZHK
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description BUS CONTROLLER PBGA257 / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930132-PCI4520ZHK
Ultra Librarian 3D Model Ultra Librarian PCI4520ZHK CAD Model

Description

Product Overview: Texas Instruments PCI4520ZHK

The Texas Instruments PCI4520ZHK is an advanced, high-performance integrated dual-socket CardBus controller designed to meet the demands of modern mobile computing applications. This cutting-edge device is tailored for portable devices such as laptops and notebooks, where efficient power management and reliable data transfer are critical.

Key Features:

  • Integrated Dual-Socket Solution: The PCI4520ZHK is capable of supporting two independent CardBus sockets, providing versatility and the ability to handle multiple cards simultaneously.
  • PCI Interface: Equipped with a 32-bit PCI interface, this controller ensures compatibility with the industry-standard PCI specification, offering a high-speed connection to the system bus.
  • Power Management: Advanced power management features are built into the PCI4520ZHK, adhering to the PCI Bus Power Management Interface Specification. This ensures optimal power efficiency, crucial for battery-powered devices.
  • ZV Port Support: The inclusion of a Zoomed Video (ZV) port allows for the direct transfer of video data to the graphics controller, bypassing system memory and reducing the overall load on the CPU.
  • High-Speed Operation: The device is designed to operate at high speeds, ensuring swift data transfers and efficient performance for all connected CardBus cards.
  • Robust Build: The PCI4520ZHK is constructed with the reliability and durability that Texas Instruments is known for, ensuring a long operational lifespan even under frequent use.

Applications:

The PCI4520ZHK is ideal for a variety of applications where multiple card support and efficient power management are necessary. It is particularly well-suited for:

  • Notebook Computers
  • Mobile Workstations
  • Embedded Systems
  • Industrial PCs

With the PCI4520ZHK, Texas Instruments continues its tradition of providing innovative, high-quality components for the computing industry, ensuring that your mobile computing devices perform at their best.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7733 $75.5466
4+ $30.9935 $123.9740
5+ $30.0250 $150.1250
7+ $29.0564 $203.3948
9+ $28.0879 $252.7911
12+ $25.1822 $302.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess