EN
  • EN
  • DE

PGA204AUE4

Part No PGA204AUE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.7V/µs
-3db Bandwidth 1 MHz
Current - Input Bias 500 pA
Voltage - Input Offset 25 µV
Current - Supply 5.2mA
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number PGA204
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 654471-PGA204AUE4
Ultra Librarian 3D Model Ultra Librarian PGA204AUE4 CAD Model

Description

Texas Instruments PGA204AUE4 Precision Amplifier

The PGA204AUE4 is a high-precision instrumentation amplifier designed by Texas Instruments to cater to a wide range of applications that require accurate and stable signal amplification. This versatile component is well-suited for use in medical equipment, industrial process controls, and precision data acquisition systems, among others.

Key Features:

  • Programmable Gain: The PGA204AUE4 offers a programmable gain array, allowing users to set the amplification level to fit their specific needs. The gain can be adjusted via external resistors or digital control, providing flexibility in various use-case scenarios.
  • Low Offset Voltage: With its low offset voltage, this amplifier ensures high accuracy in signal processing, making it ideal for critical applications where precision is paramount.
  • Low Noise: The device boasts low noise performance, which is crucial for maintaining signal integrity, especially when dealing with small signal levels.
  • Single Supply Operation: The PGA204AUE4 can operate from a single supply, simplifying the power supply design and reducing the overall power consumption of the system it is integrated into.
  • Wide Supply Range: It features a wide supply range, accommodating various application requirements and ensuring compatibility with a broad spectrum of signal sources and sensors.
  • Robust Output Stage: The output stage of the PGA204AUE4 is designed to drive heavy loads, providing a stable output even under strenuous conditions.

Applications:

The Texas Instruments PGA204AUE4 is a versatile building block for numerous applications. Its high precision and adaptability make it an excellent choice for:

  • Medical instrumentation such as ECG, EEG, and patient monitoring systems
  • Industrial process control and monitoring equipment
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Strain gauge and pressure sensor interfaces

Whether you're designing a sophisticated medical device or a robust industrial control system, the PGA204AUE4 offers the performance and reliability that engineers and designers trust from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5787 $57.8935
11+ $9.5005 $104.5055
17+ $9.2036 $156.4612
23+ $8.9067 $204.8541
30+ $8.6098 $258.2940
39+ $7.7192 $301.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess