EN
  • EN
  • DE

PT6523B

Part No PT6523B
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 2.5V 20W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PT6520
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 5.5V
Voltage - Output 1 2.5V
Current - Output (Max) 8A
Applications ITE (Commercial)
Features Remote On/Off, SCP
Mounting Style SMD/SMT
Package 14-SMD Module
Size / Dimension 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Power (Watts) - Max 20W
Win Source Part Number 127710-PT6523B
Popularity Medium
Supply and Demand Status Balance
Quantity per package 12
Ultra Librarian 3D Model Ultra Librarian PT6523B CAD Model

Description

The PT6523B is an advanced product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Description: 3.3V 3A 5-pin 24V input integrated switch regulator
  • Efficiency: Up to 90%

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $75.6717
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess