EN
  • EN
  • DE

PT78ST212V

Part No PT78ST212V
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 12V 2A / Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 16V - 28V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT78ST200
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 16V
Voltage - Input (Max) 28V
Voltage - Output 1 12V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 65°C
Efficiency 87%
Mounting Type Through Hole
Package / Case 3-SIP Module
Dimension 1.01" L x 0.38" W x 0.98" H (25.7mm x 9.7mm x 24.9mm)
Base Product Number PT78ST2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -PT78ST212V-ND,-PT78ST212V-NDR,2156-PT78ST212V-TI,TEXTISPT78ST212V,PT78ST212V-NDR
Standard Package 20
Win Source Part Number 1090006-PT78ST212V
Ultra Librarian 3D Model Ultra Librarian PT78ST212V CAD Model

Description

The PT78ST212V from Texas Instruments is a high-performance, positive fixed linear voltage regulator designed to offer a quick and easy power solution for a wide range of applications. This integrated power module is part of the PT78ST200 series, which is renowned for its reliability and efficiency in providing stable output voltage with minimal external components.

Key Features

  • Input Voltage Range: The PT78ST212V operates with an input voltage range of 10V to 36V, making it versatile for various input conditions and suitable for a broad spectrum of electronic devices.
  • Output Voltage: This module provides a fixed output voltage of 12V, which is a common requirement for many digital and analog circuits, ensuring compatibility with standard logic levels.
  • Output Current: It can deliver up to 2A of continuous output current, sufficient for powering multiple devices or integrated circuits in a system.
  • High Efficiency: The PT78ST212V boasts a high efficiency, which reduces power loss and heat generation, thereby enhancing system reliability and performance.
  • Thermal Protection: Built-in thermal protection features safeguard the module from overheating, thereby ensuring long-term stability and operational safety.
  • Small Footprint: The compact size of the PT78ST212V module makes it an excellent choice for space-constrained applications.
  • Easy Integration: With its simple pin-out and minimal need for external components, this voltage regulator module is easy to integrate into a wide range of electronic designs.

Applications

The PT78ST212V is suitable for use in various applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Computer peripherals
  • Power supply circuits

Conclusion

With its robust design, reliable performance, and ease of use, the PT78ST212V from Texas Instruments stands out as a practical power management solution for designers looking to streamline their power supply design with a dependable and efficient module. Whether for prototyping or mass production, the PT78ST212V is engineered to meet the stringent requirements of a multitude of electronic applications.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess