EN
  • EN
  • DE

PTLV9062SIDGST

Part No PTLV9062SIDGST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP AMP / Amplifier Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PTLV9
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1141795-PTLV9062SIDGST
Ultra Librarian 3D Model Ultra Librarian PTLV9062SIDGST CAD Model

Description

The PTLV9062SIDGST is a high-performance, dual operational amplifier from Texas Instruments, designed to meet the demanding requirements of a wide range of applications. Known for its low voltage operation and rail-to-rail output, this op-amp is a versatile component for designers looking to build efficient and precise electronic circuits.

Key Features:

  • Low Voltage Operation: The PTLV9062SIDGST operates at a supply voltage range from 1.8V to 5.5V, making it suitable for battery-powered devices and low voltage systems.
  • Rail-to-Rail Output: The ability to output voltage levels from rail to rail enhances the dynamic range of the amplifier, allowing for maximum swing within the given supply voltage.
  • Low Noise Performance: With its low noise characteristics, the PTLV9062SIDGST ensures a high signal integrity, crucial for audio, instrumentation, and precision measurement applications.
  • High Speed: The device offers a high slew rate and bandwidth, which are essential for fast signal processing applications, such as video, telecom, and data acquisition systems.
  • Stable Operation: The PTLV9062SIDGST is designed for stability and reliability, reducing the likelihood of oscillation and ensuring consistent performance across various conditions.

Applications:

  • Portable and battery-powered equipment
  • Audio processing
  • Sensor amplification
  • Active filters
  • Analog-to-digital converter (ADC) drivers

The PTLV9062SIDGST comes in a compact DGS package, which is not only space-efficient but also compatible with automatic assembly processes, facilitating mass production. Texas Instruments' commitment to quality ensures that this op-amp meets the strictest industry standards, providing a reliable solution for both commercial and industrial applications.

Whether you're designing a sophisticated audio interface, a sensitive medical instrument, or a robust control system, the PTLV9062SIDGST by Texas Instruments is an excellent choice for achieving high precision and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess