EN
  • EN
  • DE

REF6033IDGKT

Part No REF6033IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.55 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091868-REF6033IDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF6033IDGKT CAD Model

Description

Product Overview: REF6033IDGKT from Texas Instruments

The REF6033IDGKT from Texas Instruments is a high-precision voltage reference designed to ensure stability and accuracy in a wide array of applications. This device is part of Texas Instruments' family of low-noise, low-drift, very high precision voltage references. It is specifically engineered to be versatile, reliable, and to provide top-tier performance for industrial, high-end consumer, and medical applications where precision is paramount.

Key Features

  • High Accuracy: The REF6033IDGKT offers an impressive initial accuracy, ensuring precise voltage regulation for sensitive circuits.
  • Low Drift: With a very low temperature drift coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it ideal for applications that are exposed to varying environmental conditions.
  • Low Noise: This component exhibits exceptionally low noise without the need for an external noise reduction capacitor, which is crucial for precision analog circuits.
  • Wide Supply Range: The REF6033IDGKT operates over a broad supply voltage range, providing flexibility in various power supply designs.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, a key feature for maintaining performance in the presence of varying loads.

Applications

  • High-Precision Data Converters
  • Medical Instruments
  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Industrial Process Control Systems

Package and Quality

The REF6033IDGKT is available in a small, surface-mount package, making it suitable for compact PCB layouts. This product is manufactured under Texas Instruments' stringent quality control processes, ensuring high reliability and performance consistency. Moreover, it is supported by Texas Instruments' comprehensive technical documentation and design resources, assisting engineers in integrating this voltage reference into their designs efficiently.

With its combination of accuracy, stability, and versatility, the REF6033IDGKT from Texas Instruments stands out as a superior choice for any design requiring a high-quality voltage reference.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7477 $50.9908
10+ $10.4597 $104.5970
15+ $10.1328 $151.9920
21+ $9.8060 $205.9260
27+ $9.4791 $255.9357
36+ $8.4985 $305.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess